Inverter IC 6 Channel Schmitt Trigger Input 14-TSSOP
Inverter IC 6 Channel Schmitt Trigger Input 14-TSSOP
Inverter IC 6 Channel Schmitt Trigger Input 14-TSSOP
Automotive hex inverter with Schmitt-trigger inputs 14-TSSOP -40 to 125 Product overview: SN74HCS04QPWRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCS04QPWRQ1 can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 6-INP 14TSSOP
Inverter IC 6 Channel Schmitt Trigger Input 14-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74HCS04QPWRQ1DKR-ND | 705-SN74HCS04QPWRQ1 | SN74HCS04QPWRQ1 | SN74HCS04QPWRQ1 |
| Product Name | Gates and Inverters | Automotive TSSOP Logic IC | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 2V ~ 6V | 1.5V ~ 4.2V (Low), 1V ~ 3V (High) | 2V ~ 6V | |
| Inputs | 1 | 1 | 1 | |
| Features | Schmitt Trigger | |||
| Propagation Delay | 16 ns |