NAND Gate IC 4 Channel Schmitt Trigger, Open Drain 14-SOIC
IC NAND 4-CIR 2-IN 14-SOIC
NAND Gate IC 4 Channel Schmitt Trigger, Open Drain 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74HCS03DRTR-ND | SN74HCS03DR | SN74HCS03DR | SN74HCS03DR |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NOT | NAND; NAND Gate | NAND |
| Supply Voltage | 2V ~ 6V | 1.5V ~ 4.2V (Low), 1V ~ 3V (High) | 2V ~ 6V | |
| Output Type | Open Drain | |||
| Inputs | 2 | 2 | ||
| Features | Schmitt Trigger |