IC GATE NOR 4CH 2-INP 14SOIC Product overview: SN74HCS02DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCS02DR can be used for catalog matching and distributor lookup.
NOR Gate IC 4 Channel Schmitt Trigger Input 14-SOIC
NOR Gate IC 4 Channel Schmitt Trigger Input 14-SOIC
NOR Gate IC 4 Channel Schmitt Trigger Input 14-SOIC
Win Source Part Number: 1371136-SN74HCS02DR
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74HCS
Package: Tape & Reel
Product Status: Active
Features: Schmitt Trigger Input
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Base Product Number: 74HCS02
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2V ~ 6V
Logic Type: NOR Gate
Number of Circuits: 4
Number of Inputs: 2
Current - Quiescent (Max): 2 µA
Current - Output High, Low: 7.8mA, 7.8mA
Input Logic Level - Low: 1V ~ 3V
Input Logic Level - High: 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL: 12ns @ 6V, 50pF
NOR Gate IC 4 Channel Schmitt Trigger Input 14-SOIC
IC GATE NOR 4CH 2IN 14SOIC
IC GATE NOR 4CH 2-INP 14SOIC
IC GATE NOR 4CH 2IN 14SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74HCS02DR | 296-SN74HCS02DRCT-ND | 1371136-SN74HCS02DR | SN74HCS02DR | SN74HCS02DR | SN74HCS02DR | SN74HCS02DR |
| Product Name | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOR; NOR | NOR | NOT; NOR; NOR Gate | NOR; NOR Gate | NOR; NOR Gate | NOR | NOT; NOR |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 1V ~ 3V (High) | |
| Logic Family | HCS | ||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 12 ns | 12 ns | 12 ns | 12 ns |