NOR Gate IC 4 Channel Schmitt Trigger Input 14-WQFN (3x2.5)
NOR Gate IC 4 Channel Schmitt Trigger Input 14-WQFN (3x2.5)
NOR Gate IC 4 Channel Schmitt Trigger Input 14-WQFN (3x2.5)
QUADRUPLE 2-INPUT NOR GATES WITH
NOR Gate IC 4 Channel Schmitt Trigger Input 14-WQFN (3x2.5)
IC GATE NOR 4CH 2-INP 14WQFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74HCS02BQARCT-ND | SN74HCS02BQAR | SN74HCS02BQAR | SN74HCS02BQAR |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOR | NOT; NOR | NOR; NOR Gate | NOR |
| Supply Voltage | 2V ~ 6V | 1.5V ~ 4.2V (Low), 1V ~ 3V (High) | 2V ~ 6V | |
| Inputs | 2 | 2 | ||
| Features | Schmitt Trigger | |||
| Propagation Delay | 12 ns |