Win Source Part Number: 1094998-SN74HCS00PWR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HCS
Features: Schmitt Trigger Input
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 7.8mA, 7.8mA
Max Propagation Delay @ V, Max CL: 12ns @ 6V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 1V ~ 3V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74HCS00PWRDKR,
Base Product Number: 74HCS00
Quadruple 2-input NAND gates with Schmitt-trigger inputs 14-TSSOP -40 to 125 Product overview: SN74HCS00PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCS00PWR can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel Schmitt Trigger Input 14-TSSOP
NAND Gate IC 4 Channel Schmitt Trigger Input 14-TSSOP
NAND Gate IC 4 Channel Schmitt Trigger Input 14-TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
NAND Gate IC 4 Channel Schmitt Trigger Input 14-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1094998-SN74HCS00PWR | 705-SN74HCS00PWR | 296-SN74HCS00PWRTR-ND | SN74HCS00PWR | SN74HCS00PWR | SN74HCS00PWR | SN74HCS00PWR |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | TSSOP Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; NAND; NAND Gate | NAND | NAND | NAND | NOT; NAND | NAND; NAND Gate | NAND; NAND Gate |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 1V ~ 3V (High) | 2V ~ 6V | 2V ~ 6V | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 12 ns | 12 ns | 12 ns | ||||
| Low Level Output Current (Sink) | 7.8 mA | 7.8 mA | 7.8 mA |