Texas Instruments Standard Linear and Logic Dual 60MHz 2V 6V Logic IC SN74HC74MPWREP

Description
Dual D-Type Flip-Flop, 2-Bit, 60MHz, 2V-6V, 125°C, TSSOP Product overview: SN74HC74MPWREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60MHz, 2V, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 60MHz, 2V, 6V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC74MPWREP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual D-Type Flip-Flop, 2-Bit, 60MHz, 2V-6V, 125°C, TSSOP Product overview: SN74HC74MPWREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60MHz, 2V, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 60MHz, 2V, 6V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC74MPWREP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 60MHz 2V 6V Logic IC
706-SN74HC74MPWREP
Dual 60MHz 2V 6V Logic IC 706-SN74HC74MPWREP
Dual D-Type Flip-Flop, 2-Bit, 60MHz, 2V-6V, 125°C, TSSOP Product overview: SN74HC74MPWREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60MHz, 2V, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 60MHz, 2V, 6V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC74MPWREP can be used for catalog matching and distributor lookup.

Dual D-Type Flip-Flop, 2-Bit, 60MHz, 2V-6V, 125°C, TSSOP Product overview: SN74HC74MPWREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60MHz, 2V, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 60MHz, 2V, 6V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC74MPWREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74HC74MPWREP
Product Name Dual 60MHz 2V 6V Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHCT1G04GZ-Q10YLTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
Gates and Inverters - 54AC02DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 2V ~ 6V
Inputs 2
View Details
5-Channel 100MHz Transceiver - MYXAF54RHC506/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 54H52J/C - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; OR
IC Package Type DIP; Other; CDIP
View Details