SN74HC74 Dual D-Type Positive-Edge-Trigge
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE DUAL 1BIT 14TSSOP
IC FF D-TYPE DUAL 1BIT 14TSSOP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74HC74APWR | 296-SN74HC74APWRTR-ND | SN74HC74APWR | SN74HC74APWR | SN74HC74APWR |
| Product Name | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | |||
| Package Type | TSSOP; TSSOP14; SOP; SSOP | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | TSSOP; 14-TSSOP (0.173\", 4.40mm Width); SOP; SSOP | ||
| Flip-Flop Type | D | D | |||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | |||
| Propagation Delay | 26 ns |