Texas Instruments High-Performance Analog Gates and Inverters SN74HC7032NSRE4

Description
OR Gate IC 4 Channel Schmitt Trigger 14-SO
Description
OR Gate IC 4 Channel Schmitt Trigger 14-SO
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HC7032 is a quadruple 2-input OR gate featuring Schmitt-trigger inputs, designed to perform the Boolean function Y = A + B in positive logic. It operates within a wide voltage range of 2 V to 6 V and can drive up to 10 LSTTL loads, making it suitable for various digital applications. The device exhibits low power consumption with a maximum supply current of 20 µA and provides a ±4-mA output drive at 5 V. Its low input current of 1 µA allows for efficient operation, even with slow input transitions. The SN74HC7032 is available in both PDIP and SOIC packages, facilitating integration into different circuit designs.

Datasheet Summary
Powered by GS/AI

The SN74HC7032 is a quadruple 2-input OR gate featuring Schmitt-trigger inputs, designed to perform the Boolean function Y = A + B in positive logic. It operates within a wide voltage range of 2 V to 6 V and can drive up to 10 LSTTL loads, making it suitable for various digital applications. The device exhibits low power consumption with a maximum supply current of 20 µA and provides a ±4-mA output drive at 5 V. Its low input current of 1 µA allows for efficient operation, even with slow input transitions. The SN74HC7032 is available in both PDIP and SOIC packages, facilitating integration into different circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - SN74HC7032NSRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC7032NSRE4
Gates and Inverters SN74HC7032NSRE4
OR Gate IC 4 Channel Schmitt Trigger 14-SO

OR Gate IC 4 Channel Schmitt Trigger 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - SN74HC7032NSRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC7032NSRE4
Logic - Gates and Inverters SN74HC7032NSRE4
IC GATE OR SCHMITT 4CH 2IN 14SOP

IC GATE OR SCHMITT 4CH 2IN 14SOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number SN74HC7032NSRE4 SN74HC7032NSRE4
Product Name Gates and Inverters Logic - Gates and Inverters
Gate Type OR; OR Gate NOT; OR
Supply Voltage 2V ~ 6V 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High)
Inputs 2
Operating Current 5.2 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHC86PW,112-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic Gates - 7512800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details