Texas Instruments High-Performance Analog Quad Logic IC SN74HC7032NSR

Description
HC/UH SERIES, QUAD 2-INPUT OR GATE, PDSO14, GREEN, PLASTIC, SO-14 Product overview: SN74HC7032NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC7032NSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
HC/UH SERIES, QUAD 2-INPUT OR GATE, PDSO14, GREEN, PLASTIC, SO-14 Product overview: SN74HC7032NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC7032NSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Logic IC - 705-SN74HC7032NSR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Logic IC
705-SN74HC7032NSR
Quad Logic IC 705-SN74HC7032NSR
HC/UH SERIES, QUAD 2-INPUT OR GATE, PDSO14, GREEN, PLASTIC, SO-14 Product overview: SN74HC7032NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC7032NSR can be used for catalog matching and distributor lookup.

HC/UH SERIES, QUAD 2-INPUT OR GATE, PDSO14, GREEN, PLASTIC, SO-14 Product overview: SN74HC7032NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC7032NSR can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SN74HC7032NSR - 115074-SN74HC7032NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC7032NSR
115074-SN74HC7032NSR
Logic - Logic - Gates and Inverters - SN74HC7032NSR 115074-SN74HC7032NSR
Manufacturer: Texas Instruments Win Source Part Number: 115074-SN74HC7032NSR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 22ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.3 V to 1.2 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 115074-SN74HC7032NSR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 22ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.3 V to 1.2 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - SN74HC7032NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC7032NSR
Gates and Inverters SN74HC7032NSR
OR Gate IC 4 Channel Schmitt Trigger 14-SO

OR Gate IC 4 Channel Schmitt Trigger 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - SN74HC7032NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC7032NSR
Logic - Gates and Inverters SN74HC7032NSR
IC GATE OR SCHMITT 4CH 2IN 14SOP

IC GATE OR SCHMITT 4CH 2IN 14SOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74HC7032NSR 115074-SN74HC7032NSR SN74HC7032NSR SN74HC7032NSR
Product Name Quad Logic IC Logic - Logic - Gates and Inverters - SN74HC7032NSR Gates and Inverters Logic - Gates and Inverters
Gate Type OR; OR GATE NOT; OR; OR Gate OR; OR Gate NOT; OR
Supply Voltage 6V 2 V ~ 6 V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High)
Inputs 2 2 2
Propagation Delay 22 ns 22 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 2SB544E-MP-ON - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
2-input EXCLUSIVE-OR gate - 74AHCT1G86GV,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
8 suppliers
SN54HC32-SP Quadruple 2-Input Positive-OR Gates - 5962-8404501VDA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
Logic Gates - 2222732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details