Manufacturer: Texas Instruments
Win Source Part Number: 123223-SN74HC7032DR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 22ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.3 V to 1.2 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
OR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
HC/UH SERIES, QUAD 2-INPUT OR GATE, PDSO14, GREEN, PLASTIC, SOIC-14 Product overview: SN74HC7032DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC7032DR can be used for catalog matching and distributor lookup.
IC GATE OR SCHMIT 4CH 2IN 14SOIC
IC GATE OR SCHMIT 4CH 2IN 14SOIC
IC GATE OR SCHMIT 4CH 2IN 14SOIC
OR Gate IC 4 Channel Schmitt Trigger 14-SOIC
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 123223-SN74HC7032DR | SN74HC7032DR | 705-SN74HC7032DR | SN74HC7032DR | SN74HC7032DR | SN74HC7032DR | SN74HC7032DR |
| Product Name | Logic - Logic - Gates and Inverters - SN74HC7032DR | Quad SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | |
| Gate Type | NOT; OR; OR Gate | OR | OR; OR GATE | OR | NOT; OR | OR; OR Gate | OR; OR Gate |
| Supply Voltage | 2 V ~ 6 V | 6V | 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High) | 2V ~ 6V | 2V ~ 6V | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 22 ns | 22 ns | 22 ns | ||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA |