Win Source Part Number: 1257869-SN74HC7002PW
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HC
Features: Schmitt Trigger
Number of Circuits: 4
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 22ns @ 6V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.3V ~ 1.2V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74HC7002PWTG4,SN74
Base Product Number: 74HC7002
NOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
Quad 2-Input NOR Gate, Schmitt Trigger, 74HC Series, TSSOP-14 Product overview: SN74HC7002PWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC7002PWT can be used for catalog matching and distributor lookup.
IC GATE NOR 4CH 2-INP 14TSSOP
IC GATE NOR 4CH 2-INP 14TSSOP
NOR Gate IC 4 Channel Schmitt Trigger 14-TSSOP
IC GATE NOR SCHMITT 4CH 14TSSOP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1257869-SN74HC7002PWT | SN74HC7002PWT | 705-SN74HC7002PWT | SN74HC7002PWT | SN74HC7002PWT | SN74HC7002PWT | 815-SN74HC7002PWT |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Quad TSSOP Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | IC GATE NOR SCHMITT 4CH 14TSSOP | |
| Gate Type | NOT; NOR; NOR Gate | OR; NOR | NOR; NOR GATE | NOT; NOR | NOR | NOR; NOR Gate | NOR |
| Supply Voltage | 2V ~ 6V | 6V | 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High) | 2V ~ 6V | 5V; 5V | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 22 ns | 22 ns | 22 ns | ||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA |