Texas Instruments High-Performance Analog Logic - Gates and Inverters SN74HC7002NSR

Description
IC GATE NOR SCHMIT 4CH 2IN 14SOP
Datasheet
Description
IC GATE NOR SCHMIT 4CH 2IN 14SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Gates and Inverters - SN74HC7002NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC7002NSR
Logic - Gates and Inverters SN74HC7002NSR
IC GATE NOR SCHMIT 4CH 2IN 14SOP

IC GATE NOR SCHMIT 4CH 2IN 14SOP

Supplier's Site Datasheet
Gates and Inverters - SN74HC7002NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC7002NSR
Gates and Inverters SN74HC7002NSR
NOR Gate IC 4 Channel Schmitt Trigger 14-SO

NOR Gate IC 4 Channel Schmitt Trigger 14-SO

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates
Product Number SN74HC7002NSR SN74HC7002NSR
Product Name Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; NOR NOR; NOR Gate
Supply Voltage 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High) 2V ~ 6V
Operating Current 0.0020 mA 5.2 mA
Low Level Output Current (Sink) 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989048P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; XOR
Logic Family XOR
Inputs 2
View Details
5-Channel 100MHz Transceiver - MYXAF54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHC1G02GW,165-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic IC - 705-54LS03DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers