Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC7001NSRG4

Description
Win Source Part Number: 1257824-SN74HC7001NS RG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74HC Features: Schmitt Trigger Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 22ns @ 6V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.3V ~ 1.2V Logic Level - High: 1.5V ~ 4.2V Voltage - Supply: 2V ~ 6V Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC7001 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257824-SN74HC7001NS RG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74HC Features: Schmitt Trigger Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 22ns @ 6V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.3V ~ 1.2V Logic Level - High: 1.5V ~ 4.2V Voltage - Supply: 2V ~ 6V Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC7001 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257824-SN74HC7001NSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257824-SN74HC7001NSRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257824-SN74HC7001NSRG4
Win Source Part Number: 1257824-SN74HC7001NS RG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74HC Features: Schmitt Trigger Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 22ns @ 6V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.3V ~ 1.2V Logic Level - High: 1.5V ~ 4.2V Voltage - Supply: 2V ~ 6V Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC7001 Product Status: Obsolete

Win Source Part Number: 1257824-SN74HC7001NSRG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HC
Features: Schmitt Trigger
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 22ns @ 6V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.3V ~ 1.2V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HC7001
Product Status: Obsolete

Buy Now Datasheet
Quad Logic IC - 705-SN74HC7001NSRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Logic IC
705-SN74HC7001NSRG4
Quad Logic IC 705-SN74HC7001NSRG4
Logic Gates Quad Pos AND Gates Product overview: SN74HC7001NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC7001NSRG4 can be used for catalog matching and distributor lookup.

Logic Gates Quad Pos AND Gates Product overview: SN74HC7001NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC7001NSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - SN74HC7001NSRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC7001NSRG4
Gates and Inverters SN74HC7001NSRG4
AND Gate IC 4 Channel Schmitt Trigger 14-SO

AND Gate IC 4 Channel Schmitt Trigger 14-SO

Buy Now
Logic - Gates and Inverters - SN74HC7001NSRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC7001NSRG4
Logic - Gates and Inverters SN74HC7001NSRG4
IC GATE AND SCHMIT 4CH 2IN 14SOP

IC GATE AND SCHMIT 4CH 2IN 14SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1257824-SN74HC7001NSRG4 705-SN74HC7001NSRG4 SN74HC7001NSRG4 SN74HC7001NSRG4
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Quad Logic IC Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; AND; AND Gate AND; AND GATE AND; AND Gate NOT; AND
Supply Voltage 2V ~ 6V 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High)
Inputs 2 2 2
Propagation Delay 22 ns 22 ns
Low Level Output Current (Sink) 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222724P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Gates and Inverters - 74AHC132PW,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers
Triple 3-Input NAND - MYXAP54RHC10/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details