Logic Family / Base Number:74HC652; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic IC Base Number:74652 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 15AC4418 |
| Product Name | Logic Family / Base Number Texas Instruments |