Bus Transceiver, HC/UH Series, 8-Func, 8-Bit, True Output, CMOS, PDIP20
Manufacturer: Texas Instruments
Win Source Part Number: 1099932-SN74HC645N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-PDIP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP
| Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | SN74HC645N | 1099932-SN74HC645N | SN74HC645N |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC645N | Buffers, Drivers, Receivers, Transceivers | |
| Package Type | Surface Mount | Through Hole | 20-DIP (0.300\", 7.62mm) |