Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC640NSR SN74HC640NSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254696-SN74HC640NSR Series: 74HC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Transceiver, Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74HC640 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SO Alternative Parts (Cross-Reference): HD74HC640FP; HD74HC640FPEL; M74HC640RM13TR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254696-SN74HC640NSR Series: 74HC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Transceiver, Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74HC640 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SO Alternative Parts (Cross-Reference): HD74HC640FP; HD74HC640FPEL; M74HC640RM13TR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC640NSR - 1254696-SN74HC640NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC640NSR
1254696-SN74HC640NSR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC640NSR 1254696-SN74HC640NSR
Manufacturer: Texas Instruments Win Source Part Number: 1254696-SN74HC640NSR Series: 74HC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Transceiver, Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74HC640 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SO Alternative Parts (Cross-Reference): HD74HC640FP; HD74HC640FPEL; M74HC640RM13TR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1254696-SN74HC640NSR
Series: 74HC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Transceiver, Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74HC640
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SO
Alternative Parts (Cross-Reference): HD74HC640FP; HD74HC640FPEL; M74HC640RM13TR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74HC640NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74HC640NSR
Buffers, Drivers, Receivers, Transceivers SN74HC640NSR
Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-SO

Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-SO

Buy Now Datasheet
IC BUS TRANSCEIVER 8BIT 20SO - 815-SN74HC640NSR - Utmel Electronic Limited
Hong Kong, China
IC BUS TRANSCEIVER 8BIT 20SO
815-SN74HC640NSR
IC BUS TRANSCEIVER 8BIT 20SO 815-SN74HC640NSR
IC BUS TRANSCEIVER 8BIT 20SO

IC BUS TRANSCEIVER 8BIT 20SO

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1254696-SN74HC640NSR SN74HC640NSR 815-SN74HC640NSR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC640NSR Buffers, Drivers, Receivers, Transceivers IC BUS TRANSCEIVER 8BIT 20SO
Package Type Surface Mount; SMD Surface Mount; 20-SOIC (0.209\", 5.30mm Width) Surface Mount; 20-SOIC (0.209, 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Automotive PDoA UWB Transceiver - DW3300Q - Qorvo
Specs
Package Type Surface Mount; LGA
Features RoHS
Data Rate 850 to 6800 kbps
View Details