LOGIC, BUS TRANSCVR OCTAL, 20SOIC; Logic Device Type:Transceiver, Inverting; Logic Family / Base Number:74HC640; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 37AJ9103 |
| Product Name | Logic, Bus Transcvr Octal, 20Soic; Logic Device Type Texas Instruments |