Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC623DW SN74HC623DW

Description
Manufacturer: Texas Instruments Win Source Part Number: 896616-SN74HC623DW Series: 74HC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC Package: 20-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: 74HC623 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-8346-5, SN74HC623DWG4-ND, -SN74HC623DWG4, -SN74HC623DWG4-NDR, -296-8346-5, 296-8346-5-NDR, -296-8346-5-NDR, -296-8346-5-ND, -SN74HC623DW-NDR, SN74HC623DWG4
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896616-SN74HC623DW Series: 74HC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC Package: 20-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: 74HC623 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-8346-5, SN74HC623DWG4-ND, -SN74HC623DWG4, -SN74HC623DWG4-NDR, -296-8346-5, 296-8346-5-NDR, -296-8346-5-NDR, -296-8346-5-ND, -SN74HC623DW-NDR, SN74HC623DWG4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC623DW - 896616-SN74HC623DW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC623DW
896616-SN74HC623DW
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC623DW 896616-SN74HC623DW
Manufacturer: Texas Instruments Win Source Part Number: 896616-SN74HC623DW Series: 74HC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC Package: 20-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: 74HC623 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-8346-5, SN74HC623DWG4-ND, -SN74HC623DWG4, -SN74HC623DWG4-NDR, -296-8346-5, 296-8346-5-NDR, -296-8346-5-NDR, -296-8346-5-ND, -SN74HC623DW-NDR, SN74HC623DWG4

Manufacturer: Texas Instruments
Win Source Part Number: 896616-SN74HC623DW
Series: 74HC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Package: 20-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74HC623
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-8346-5, SN74HC623DWG4-ND, -SN74HC623DWG4, -SN74HC623DWG4-NDR, -296-8346-5, 296-8346-5-NDR, -296-8346-5-NDR, -296-8346-5-ND, -SN74HC623DW-NDR, SN74HC623DWG4

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74HC623DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74HC623DW
Buffers, Drivers, Receivers, Transceivers SN74HC623DW
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 896616-SN74HC623DW SN74HC623DW
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC623DW Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3241CV - 874163-ICL3241CV - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details