Texas Instruments Standard Linear and Logic 8-bit 42MHz 5V TSSOP Logic IC SN74HC595PWR

Description
8-Bit Shift Register, 3-State Output, 42MHz, 5V, TSSOP Product overview: SN74HC595PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 42MHz, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 42MHz, 5V, TSSOP, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74HC595PWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Shift Register, 3-State Output, 42MHz, 5V, TSSOP Product overview: SN74HC595PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 42MHz, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 42MHz, 5V, TSSOP, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74HC595PWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 42MHz 5V TSSOP Logic IC
712-SN74HC595PWR
8-bit 42MHz 5V TSSOP Logic IC 712-SN74HC595PWR
8-Bit Shift Register, 3-State Output, 42MHz, 5V, TSSOP Product overview: SN74HC595PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 42MHz, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 42MHz, 5V, TSSOP, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74HC595PWR can be used for catalog matching and distributor lookup.

8-Bit Shift Register, 3-State Output, 42MHz, 5V, TSSOP Product overview: SN74HC595PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 42MHz, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 42MHz, 5V, TSSOP, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74HC595PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-SN74HC595PWR
Product Name 8-bit 42MHz 5V TSSOP Logic IC
Gate Type Shift Register
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input AND gate - 74AHCT08BQ/GX - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-8955001CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 54AC08/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND
Logic Family CMOS
IC Package Type DIP; Other; CDIP14
View Details
5 suppliers