Texas Instruments Standard Linear and Logic 8-bit 2V 6V Logic IC SN74HC595NSR

Description
8-Bit 3-State Shift Register, SOP, CMOS, 2V-6V Product overview: SN74HC595NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 2V, 6V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74HC595NSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit 3-State Shift Register, SOP, CMOS, 2V-6V Product overview: SN74HC595NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 2V, 6V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74HC595NSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 2V 6V Logic IC
712-SN74HC595NSR
8-bit 2V 6V Logic IC 712-SN74HC595NSR
8-Bit 3-State Shift Register, SOP, CMOS, 2V-6V Product overview: SN74HC595NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 2V, 6V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74HC595NSR can be used for catalog matching and distributor lookup.

8-Bit 3-State Shift Register, SOP, CMOS, 2V-6V Product overview: SN74HC595NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 2V, 6V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74HC595NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-SN74HC595NSR
Product Name 8-bit 2V 6V Logic IC
Gate Type Shift Register
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
Logic IC - 705-5962-8760901CA - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 6V
Propagation Delay 11 ns
View Details
3 suppliers
Logic Gates - 7989039P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details