Texas Instruments High-Performance Analog Logic IC SN74HC590AN

Description
IC, COUNTER, BINARY; LOGIC FAMILY / BASE NUMBER:74HC590; COUNTER TYPE:BINARY; CLOCK FREQUENCY:40MHZ; COUNT MAXIMUM:255; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC IC FAMILY:74HC; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, COUNTER, BINARY; LOGIC FAMILY / BASE NUMBER:74HC590; COUNTER TYPE:BINARY; CLOCK FREQUENCY:40MHZ; COUNT MAXIMUM:255; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC IC FAMILY:74HC; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 16631008 - Radwell International
Willingboro, NJ, United States
Logic IC
16631008
Logic IC 16631008
IC, COUNTER, BINARY; LOGIC FAMILY / BASE NUMBER:74HC590; COUNTER TYPE:BINARY; CLOCK FREQUENCY:40MHZ; COUNT MAXIMUM:255; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC IC FAMILY:74HC; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, COUNTER, BINARY; LOGIC FAMILY / BASE NUMBER:74HC590; COUNTER TYPE:BINARY; CLOCK FREQUENCY:40MHZ; COUNT MAXIMUM:255; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC IC FAMILY:74HC; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Logic Gates
Product Number 16631008
Product Name Logic IC
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210815P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family CMOS; ULN
Inputs 7
Pin Count 16
View Details
Gates and Inverters - 54H51DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Hex Inverter, Open Drain - MYXAP54RHC05/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
2-input NAND gate - 74AHC1G00GZ-Q100YL - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers