The SN74HC590AN is an 8-bit binary counter with an 8-bit storage register and 3-state parallel outputs, housed in a 16-pin PDIP package. It operates from 2-V to 6-V, has a maximum propagation delay of 14 ns, and provides ±6-mA output drive at 5 V. The device features a direct clear input, count enable, and a ripple-carry output for cascading. It supports a maximum input current of 1 µA and consumes 80 µA maximum at quiescent conditions. The operating temperature range is -40°C to 85°C.
8-Bit Binary Counters With 3-State Output Registers 16-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 104408-SN74HC590AN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Count Rate: 24MHZ
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP
8 BIT BINARY COUNTER, DIP-16; Logic Family / Base Number:74HC590; Counter Type:Binary; Clock Frequency:40MHz; Count Maximum:255; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Product Range:- RoHS Compliant: Yes
IC, COUNTER, BINARY; Logic Family / Base Number:74HC590; Counter Type:Binary; Clock Frequency:40MHz; Count Maximum:255; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; RoHS Compliant: Yes
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP
IC BINARY COUNTER 8-BIT 16DIP
| Texas Instruments | Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74HC590AN | 104408-SN74HC590AN | 296-1599-5-ND | 60K6844 | SN74HC590AN | SN74HC590AN |
| Product Name | SN74HC590A 8-Bit Binary Counters With 3-State Output Registers | Logic - Logic - Counters, Dividers - SN74HC590AN | Counters, Dividers | 8 Bit Binary Counter, Dip-16; Logic Family / Base Number Texas Instruments | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Output Characteristics | 3-State | |||||
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | 2V | 2 V ~ 6 V | ||
| Package Type | PDIP,SOIC | DIP; PDIP; 16-PDIP | DIP; "16-DIP (0.300"", 7.62mm)" | DIP | DIP; 16-DIP (0.300\", 7.62mm) | |
| Logic Family | HC | |||||
| Number of Stages (Bits) | 8 bits |