Texas Instruments High-Performance Analog 8-bit 40MHz Logic IC SN74HC574NSR

Description
8-Bit Octal D-Type Flip-Flop, 3-State, 40MHz, SOP, CMOS Product overview: SN74HC574NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 40MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC574NSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Octal D-Type Flip-Flop, 3-State, 40MHz, SOP, CMOS Product overview: SN74HC574NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 40MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC574NSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 40MHz Logic IC - 706-SN74HC574NSR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 40MHz Logic IC
706-SN74HC574NSR
8-bit 40MHz Logic IC 706-SN74HC574NSR
8-Bit Octal D-Type Flip-Flop, 3-State, 40MHz, SOP, CMOS Product overview: SN74HC574NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 40MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC574NSR can be used for catalog matching and distributor lookup.

8-Bit Octal D-Type Flip-Flop, 3-State, 40MHz, SOP, CMOS Product overview: SN74HC574NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 40MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC574NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 16960501 - Radwell International
Willingboro, NJ, United States
Logic IC
16960501
Logic IC 16960501
BUS DRIVER, HC SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, SOP-20. FREE 2 YEAR RADWELL WARRANTY

BUS DRIVER, HC SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, SOP-20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates
Product Number 706-SN74HC574NSR 16960501
Product Name 8-bit 40MHz Logic IC Logic IC
Gate Type D-Type, Flip-Flop Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 8228701P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
SN54ALS02A Quadruple 2-Input Positive-NOR Gates - 5962-8684401DA - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 16 ns
View Details
Gates and Inverters - 74AHC132PW,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers
Quad 2-Input NAND - AP54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details