74HC574 - Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"
IC FF D-TYPE SNGL 8BIT 20SO
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
IC FF D-TYPE SNGL 8BIT 20SO
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74HC574NS | 296-53324-ND | SN74HC574NS | SN74HC574NS | SN74HC574NS |
| Product Name | Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Output Characteristics | 3-State | 3-State | |||
| Package Type | SOIC; SOIC | "20-SOIC (0.209"", 5.30mm Width)"; SOIC | 20-SOIC (0.209\", 5.30mm Width); SOIC | ||
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | ||||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V |