Texas Instruments High-Performance Analog 8-bit 28MHz Logic IC SN74HC574N

Description
8-Bit D-Type Flip-Flop, 3-State, Pos-Edge, 28MHz, PDIP Product overview: SN74HC574N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 28MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 28MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC574N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit D-Type Flip-Flop, 3-State, Pos-Edge, 28MHz, PDIP Product overview: SN74HC574N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 28MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 28MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC574N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 28MHz Logic IC
706-SN74HC574N
8-bit 28MHz Logic IC 706-SN74HC574N
8-Bit D-Type Flip-Flop, 3-State, Pos-Edge, 28MHz, PDIP Product overview: SN74HC574N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 28MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 28MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC574N can be used for catalog matching and distributor lookup.

8-Bit D-Type Flip-Flop, 3-State, Pos-Edge, 28MHz, PDIP Product overview: SN74HC574N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 28MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 28MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC574N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 16781409 - Radwell International
Willingboro, NJ, United States
Logic IC
16781409
Logic IC 16781409
BUS DRIVER, HC SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, PDIP20. FREE 2 YEAR RADWELL WARRANTY

BUS DRIVER, HC SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, PDIP20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates
Product Number 706-SN74HC574N 16781409
Product Name 8-bit 28MHz Logic IC Logic IC
Gate Type D-Type, Flip-Flop Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258196-74AHC1G04GW-Q100H - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
6 suppliers
DIP Logic IC - 708-100130DCQR - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Hex Inverter, Open Drain - MYXAP54RHC05/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54H50FM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details