Automotive Catalog Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 125
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 030145-SN74HC573AQDW
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 23ns
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking
IC LATCH OCT TRANSP D 3ST 20SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74HC573AQDWRQ1 | 296-42358-2-ND | 030145-SN74HC573AQDWRQ1 | SN74HC573AQDWRQ1 | SN74HC573AQDWRQ1 | SN74HC573AQDWRQ1 |
| Product Name | SN74HC573A-Q1 Automotive Catalog Octal Transparent D-Type Latches With 3-State Outputs | Latches | Logic - Logic - Latches - SN74HC573AQDWRQ1 | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 6 | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | ||
| Operating Current | 0.0800 mA | |||||
| Propagation Delay | 38 ns | 23 ns | 23 ns | 23 ns |