Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1099918-SN74HC541PWT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC BUFFER NON-INVERT 6V 20TSSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-SN74HC541PWTDKR-ND | 1099918-SN74HC541PWT | SN74HC541PWT |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC541PWT | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts |