IC, OCTAL BUFFER, LINE DRIVER, SMD; Logic Family / Base Number:74HC541; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers Octal Buff/Line Drvr W/3-State Otpt
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 29AH7555 | SN74HC541PW |
| Product Name | Ic, Octal Buffer, Line Driver, Smd; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers |