Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 122986-SN74HC541N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-PDIP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC BUFFER NON-INVERT 6V 20DIP
IC BUFFER NON-INVERT 6V 20DIP
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Buffer Amplifiers |
| Product Number | 296-1594-5-ND | 122986-SN74HC541N | SN74HC541N | 815-SN74HC541N |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC541N | Buffers, Drivers, Receivers, Transceivers | IC BUFFER NON-INVERT 6V 20DIP |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | 5 volts |