Manufacturer: Texas Instruments
Win Source Part Number: 001523-SN74HC541DWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Octal Buffers And Line Drivers With 3-State Outputs 20-SOIC -40 to 85
IC BUFFER NON-INVERT 6V 20SOIC
| Win Source Electronics | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 001523-SN74HC541DWR | 296-1202-2-ND | 815-SN74HC541DWR | SN74HC541DWR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC541DWR | Buffers, Drivers, Receivers, Transceivers | Octal Buffers And Line Drivers With 3-State Outputs 20-SOIC -40 to 85 | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | 5 volts |