Buffer/Line Driver 8-Channel Non-Inverting 3-Straight CMOS 20-Pin SOIC
IC, SM, LOGIC, 74HC, BUFFER/DRIVER; Logic Family / Base Number:74HC541; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic IC RoHS Compliant: Yes
NON INVERTING BUFFER, SOIC-20; Logic Family / Base Number:74HC541; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Family Type:HCRoHS Compliant: Yes
Buffers & Line Drivers Tri-State Octal
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | SN74HC541DWR | 29AH7554 | SN74HC541DWR |
| Product Name | Others | Ic, Sm, Logic, 74Hc, Buffer/driver; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers |