Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74HC540PWT

Description
Win Source Part Number: 1259614-SN74HC540PWT Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74HC Standard Package: 250 Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 6V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74HC540PWT,SN74HC5 40PWTE4,SN74HC540PWT G4,TEXTISSN74HC540PW T,296-SN74HC540PWTCT ,2156-SN74HC540PWT,S N74HC540PWTE4,296-SN 74HC540PWTTR,SN74HC5 40PWTG4,296-SN74HC54 0PWTDKR Base Product Number: 74HC540
Request a Quote Datasheet
Description
Win Source Part Number: 1259614-SN74HC540PWT Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74HC Standard Package: 250 Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 6V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74HC540PWT,SN74HC5 40PWTE4,SN74HC540PWT G4,TEXTISSN74HC540PW T,296-SN74HC540PWTCT ,2156-SN74HC540PWT,S N74HC540PWTE4,296-SN 74HC540PWTTR,SN74HC5 40PWTG4,296-SN74HC54 0PWTDKR Base Product Number: 74HC540
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259614-SN74HC540PWT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259614-SN74HC540PWT
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259614-SN74HC540PWT
Win Source Part Number: 1259614-SN74HC540PWT Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74HC Standard Package: 250 Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 6V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74HC540PWT,SN74HC5 40PWTE4,SN74HC540PWT G4,TEXTISSN74HC540PW T,296-SN74HC540PWTCT ,2156-SN74HC540PWT,S N74HC540PWTE4,296-SN 74HC540PWTTR,SN74HC5 40PWTG4,296-SN74HC54 0PWTDKR Base Product Number: 74HC540

Win Source Part Number: 1259614-SN74HC540PWT
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74HC
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 6V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74HC540PWT,SN74HC540PWTE4,SN74HC540PWTG4,TEXTISSN74HC540PWT,296-SN74HC540PWTCT,2156-SN74HC540PWT,SN74HC540PWTE4,296-SN74HC540PWTTR,SN74HC540PWTG4,296-SN74HC540PWTDKR
Base Product Number: 74HC540

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74HC540PWTCT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74HC540PWTCT-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74HC540PWTCT-ND
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74HC540PWTTR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74HC540PWTTR-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74HC540PWTTR-ND
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Buffer Amplifiers Buffer Amplifiers
Product Number 1259614-SN74HC540PWT 296-SN74HC540PWTCT-ND
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts
Unlock Full Specs
to access all available technical data