LOGIC, BUFF/DVR TRI-ST OCTAL, 20TSSOP; Logic Device Type:Buffer, Inverting; Logic Family / Base Number:74HC540; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers Octal Buff/Line Drvr W/3-State Otpt
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 37AJ1117 | SN74HC540PW |
| Product Name | Logic, Buff/dvr Tri-St Octal, 20Tssop; Logic Device Type Texas Instruments | Buffers & Line Drivers |