Manufacturer: Texas Instruments
Win Source Part Number: 1254666-SN74HC540NSR
Series: 74HC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74HC540
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SO
Alternative Parts (Cross-Reference): MM74HC540SJ; MM74HC540SJX_NL; MM74HC540SJX;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
IC BUFFER INVERT 6V 20SO
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1254666-SN74HC540NSR | 296-29977-6-ND | SN74HC540NSR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC540NSR | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts |