Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
Manufacturer: Texas Instruments
Win Source Part Number: 896612-SN74HC540NS
Series: 74HC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
Package: 20-SOIC (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74HC540
Categories: Integrated Circuits (ICs)
Case / Package: 20-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buffer/Line Driver 1-CH Inverting 3-ST CMOS 20-Pin SO Tube
IC BUFFER INVERT 6V 20SO
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-53322-ND | 896612-SN74HC540NS | 815-SN74HC540NS | SN74HC540NS |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC540NS | Buffer/Line Driver 1-CH Inverting 3-ST CMOS 20-Pin SO Tube | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 6 volts | 5 volts |