IC, BUFFER, LINE DRIVER, 74HC540; Logic Device Type:Buffer / Line Driver, Inverting; Logic Family / Base Number:74HC540; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 33AH4870 |
| Product Name | Ic, Buffer, Line Driver, 74Hc540; Logic Device Type Texas Instruments |