Manufacturer: Texas Instruments
Win Source Part Number: 006908-SN74HC540DWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
IC BUFFER INVERT 6V 20SOIC
IC BUFFER INVERT 6V 20SOIC
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 006908-SN74HC540DWR | 296-8333-6-ND | SN74HC540DWR | SN74HC540DWR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC540DWR | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts |