IC, BUFFER, LINE DRIVER, 74HC540; Logic Device Type:Buffer, Inverting; Logic Family / Base Number:74HC540; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic IC Base RoHS Compliant: Yes
Buffers & Line Drivers Octal w/Tri-St Out
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 29AH7553 | SN74HC540DW |
| Product Name | Ic, Buffer, Line Driver, 74Hc540; Logic Device Type Texas Instruments | Buffers & Line Drivers |