8-Channel Analog Multiplexer/Demultip
1 Circuit IC Switch 8:1 195Ohm 16-TSSOP
8:1 Analog Mux/Demux IC, 6V, 1-Ch, 195R, 25ns, TSSOP Product overview: SN74HC4851PW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74HC4851PW can be used for catalog matching and distributor lookup.
IC MUX/DEMUX 8X1 16TSSOP
1 Circuit IC Switch 8:1 195Ohm 16-TSSOP
LOGIC, MUX/DEMUX 8CH ANLG, 16TSSOP; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:650ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN74HC4851PW | 296-33938-5-ND | 747-SN74HC4851PW | SN74HC4851PW | SN74HC4851PW | 37AJ9102 |
| Product Name | SN74HC4851 8-Channel Analog Multiplexer/Demultiplexer with Injection-Current Effect Control | Analog Switches, Multiplexers, Demultiplexers | 6V TSSOP Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Logic, Mux/demux 8Ch Anlg, 16Tssop; Multiplexer Configuration Texas Instruments |
| Configuration | 1 X 1:8 MUX | 8x1 | ||||
| Applications | Catalog | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | ||
| Ron | 500 ohms | 195 ohms | 3 ohms | 195 ohms | 650 ohms |