Texas Instruments SN74HC4851 8-Channel Analog Multiplexer/Demultiplexer with Injection-Current Effect Control SN74HC4851DRG4

Description
8-Channel Analog Multiplexer/Demultip lexer with Injection-Current Effect Control 16-SOIC -40 to 125
Request a Quote Datasheet
Description
8-Channel Analog Multiplexer/Demultip lexer with Injection-Current Effect Control 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC4851 8-Channel Analog Multiplexer/Demultiplexer with Injection-Current Effect Control - SN74HC4851DRG4 - Texas Instruments
Dallas, TX, United States
SN74HC4851 8-Channel Analog Multiplexer/Demultiplexer with Injection-Current Effect Control
SN74HC4851DRG4
SN74HC4851 8-Channel Analog Multiplexer/Demultiplexer with Injection-Current Effect Control SN74HC4851DRG4
8-Channel Analog Multiplexer/Demultip lexer with Injection-Current Effect Control 16-SOIC -40 to 125

8-Channel Analog Multiplexer/Demultiplexer with Injection-Current Effect Control 16-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
SOIC Analog Switch and Multiplexer IC
747-SN74HC4851DRG4
SOIC Analog Switch and Multiplexer IC 747-SN74HC4851DRG4
5-V, 8:1, 1-channel analog multiplexer with injection-current effect control 16-SOIC -40 to 125 Product overview: SN74HC4851DRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74HC4851DRG4 can be used for catalog matching and distributor lookup.

5-V, 8:1, 1-channel analog multiplexer with injection-current effect control 16-SOIC -40 to 125 Product overview: SN74HC4851DRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74HC4851DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4851DRG4 - 143489-SN74HC4851DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4851DRG4
143489-SN74HC4851DRG4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4851DRG4 143489-SN74HC4851DRG4
Manufacturer: Texas Instruments Win Source Part Number: 143489-SN74HC4851DRG 4 Packaging: Reel - TR Number of Circuits: 1 Channel-to-Channel Matching (ΔRon): 3 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 195 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 2 V to 6 V Max Switch Time (Ton,Toff): 78ns, 78ns Channel Capacitance(CS off, CD off): 22pF Max Leakage Current (IS off): 200nA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143489-SN74HC4851DRG4
Packaging: Reel - TR
Number of Circuits: 1
Channel-to-Channel Matching (ΔRon): 3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 195 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 2 V to 6 V
Max Switch Time (Ton,Toff): 78ns, 78ns
Channel Capacitance(CS off, CD off): 22pF
Max Leakage Current (IS off): 200nA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-31813-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-31813-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-31813-2-ND
1 Circuit IC Switch 8:1 195Ohm 16-SOIC

1 Circuit IC Switch 8:1 195Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74HC4851DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
SN74HC4851DRG4
Analog Switches, Multiplexers, Demultiplexers SN74HC4851DRG4
1 Circuit IC Switch 8:1 195Ohm 16-SOIC

1 Circuit IC Switch 8:1 195Ohm 16-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4851DRG4 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
SN74HC4851DRG4
Interface - Analog Switches, Multiplexers, Demultiplexers SN74HC4851DRG4
IC MUX/DEMUX 8X1 16SOIC

IC MUX/DEMUX 8X1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74HC4851DRG4 747-SN74HC4851DRG4 143489-SN74HC4851DRG4 296-31813-2-ND SN74HC4851DRG4 SN74HC4851DRG4
Product Name SN74HC4851 8-Channel Analog Multiplexer/Demultiplexer with Injection-Current Effect Control SOIC Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4851DRG4 Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1 X 1:8 MUX 8x1 8x1
Applications Catalog
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts 2 to 6 volts 2 to 6 volts
Ron 500 ohms 195 ohms 195 ohms 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Dual SOIC Analog Switch and Multiplexer IC - 743-74HC153DT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Reel - TR
View Details
2 suppliers
16-bit 3.6V Analog Switch and Multiplexer IC - 743-74CB3Q16244DGVRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 1 mA
View Details
2 suppliers
SN74LVC1G3157-Q1 Automotive Catalog Single-Pole, Double-Throw Analog Switch - 1P1G3157QDCKRQ1 - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 1 X SPDT
Supply Voltage (VS) 1.65 to 5.5 volts
View Details
6 suppliers