4-to-10 Line Demultiplexer/Decode
Decoder 1 x 4:10 16-SOIC
Decoder 1 x 4:10 16-SOIC
Decoder 1 x 4:10 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1099910-SN74HC42DT
Packaging: Reel - TR
Type: Decoder
Mounting: SMD (SMT)
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC DECODER 1 X 4:10 16SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-SN74HC42DT | 296-SN74HC42DTCT-ND | 1099910-SN74HC42DT | SN74HC42DT |
| Product Name | 2V 6V SOIC Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC42DT | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | |||
| Supply Voltage (VS) | 5 volts | 2 to 6 volts | ||
| Bandwidth | 28 MHz |