Texas Instruments SN74HC42 4-Line To 10-Line Decoders (1 of 10) SN74HC42DR

Description
4-Line To 10-Line Decoders (1 of 10) 16-SOIC -40 to 85
Request a Quote Datasheet
Description
4-Line To 10-Line Decoders (1 of 10) 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC42 4-Line To 10-Line Decoders (1 of 10) - SN74HC42DR - Texas Instruments
Dallas, TX, United States
SN74HC42 4-Line To 10-Line Decoders (1 of 10)
SN74HC42DR
SN74HC42 4-Line To 10-Line Decoders (1 of 10) SN74HC42DR
4-Line To 10-Line Decoders (1 of 10) 16-SOIC -40 to 85

4-Line To 10-Line Decoders (1 of 10) 16-SOIC -40 to 85

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - SN74HC42DR - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
SN74HC42DR
Signal Switches, Multiplexers, Decoders SN74HC42DR
IC DECODER 1 X 4:10 16SOIC

IC DECODER 1 X 4:10 16SOIC

Supplier's Site Datasheet
Line Decoder, 4 Texas Instruments - 26AJ9413 - Newark, An Avnet Company
Chicago, IL, United States
Line Decoder, 4 Texas Instruments
26AJ9413
Line Decoder, 4 Texas Instruments 26AJ9413
LINE DECODER, 4:10, SOIC-16; Logic Family / Base Number:74HC42; Logic Type:Line Decoder; No. of Outputs:10Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic RoHS Compliant: Yes

LINE DECODER, 4:10, SOIC-16; Logic Family / Base Number:74HC42; Logic Type:Line Decoder; No. of Outputs:10Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ODG (Origin Data Global) Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74HC42DR SN74HC42DR 26AJ9413
Product Name SN74HC42 4-Line To 10-Line Decoders (1 of 10) Signal Switches, Multiplexers, Decoders Line Decoder, 4 Texas Instruments
Function Decoder Decoder Decoder
Input Lines 4 1
Output Lines 10 10; Other; 10Outputs
Supply Voltage 2 2V ~ 6V 6V
Package Type PDIP,SO,SOIC SOIC; 16-SOIC (0.154", 3.90mm Width) SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SN54S138 3-Line To 8-Line Decoders/Demultiplexers - 76041012A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP,CFP,LCCC
Logic Family S
View Details
SN54HC139 Dual 2-Line To 4-Line Decoders/Demultiplexers - M38510/65803BFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details
SN54HC139-SP Dual 2-Line To 4-Line Decoders/Demultiplexers - 5962-8409201VFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP
View Details
IC MUX/DEMUX 4CH TYPE C2 30WQFN - 815-HD3SS460RNHT - Utmel Electronic Limited
Specs
Function Decoder/Demultiplexer
Supply Voltage -3.3V; 3V; 3.3V
Package Type 30-WFQFN Exposed Pad
View Details