Texas Instruments SN74HC4060 14-Stage Asynchronous Binary Counters And Oscillators SN74HC4060N

Description
14-Stage Asynchronous Binary Counters And Oscillators 16-PDIP -40 to 85
Request a Quote Datasheet
Description
14-Stage Asynchronous Binary Counters And Oscillators 16-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC4060 14-Stage Asynchronous Binary Counters And Oscillators - SN74HC4060N - Texas Instruments
Dallas, TX, United States
SN74HC4060 14-Stage Asynchronous Binary Counters And Oscillators
SN74HC4060N
SN74HC4060 14-Stage Asynchronous Binary Counters And Oscillators SN74HC4060N
14-Stage Asynchronous Binary Counters And Oscillators 16-PDIP -40 to 85

14-Stage Asynchronous Binary Counters And Oscillators 16-PDIP -40 to 85

Buy Now Datasheet
Counters, Dividers - 296-8209-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-8209-5-ND
Counters, Dividers 296-8209-5-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP

Buy Now Datasheet
 - SN74HC4060N - Rochester Electronics
Newburyport, MA, United States
SN74HC4060N - 14-Stage Asynchronous Binary Counters and Oscillators

SN74HC4060N - 14-Stage Asynchronous Binary Counters and Oscillators

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - SN74HC4060N - 138872-SN74HC4060N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74HC4060N
138872-SN74HC4060N
Logic - Logic - Counters, Dividers - SN74HC4060N 138872-SN74HC4060N
Manufacturer: Texas Instruments Win Source Part Number: 138872-SN74HC4060N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 14 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Timing: Asynchronous Count Rate: 33MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 138872-SN74HC4060N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Timing: Asynchronous
Count Rate: 33MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Counters, Dividers - SN74HC4060N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC4060N
Counters, Dividers SN74HC4060N
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP

Buy Now
Logic, Async Bin Cntr/oscil, 16Dip; Logic Family / Base Number Texas Instruments - 37AJ1116 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Async Bin Cntr/oscil, 16Dip; Logic Family / Base Number Texas Instruments
37AJ1116
Logic, Async Bin Cntr/oscil, 16Dip; Logic Family / Base Number Texas Instruments 37AJ1116
LOGIC, ASYNC BIN CNTR/OSCIL, 16DIP; Logic Family / Base Number:74HC4060; Counter Type:Binary; Clock Frequency:25MHz; Count Maximum:14; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes

LOGIC, ASYNC BIN CNTR/OSCIL, 16DIP; Logic Family / Base Number:74HC4060; Counter Type:Binary; Clock Frequency:25MHz; Count Maximum:14; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74HC4060N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74HC4060N
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC4060N
IC BINARY COUNTER 14-BIT 16DIP

IC BINARY COUNTER 14-BIT 16DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74HC4060N 296-8209-5-ND SN74HC4060N 138872-SN74HC4060N SN74HC4060N 37AJ1116 SN74HC4060N
Product Name SN74HC4060 14-Stage Asynchronous Binary Counters And Oscillators Counters, Dividers Logic - Logic - Counters, Dividers - SN74HC4060N Counters, Dividers Logic, Async Bin Cntr/oscil, 16Dip; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Asynchronous Asynchronous Synchronous; Asynchronous
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2 V ~ 6 V 2V
Package Type PDIP,SO,SOIC,SSOP,TSSOP DIP; "16-DIP (0.300"", 7.62mm)" DIP; PDIP; PDIP DIP; PDIP; 16-PDIP DIP; 16-DIP (0.300\", 7.62mm) DIP
Logic Family HC
Number of Stages (Bits) 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALS163B Synchronous 4-Bit Binary Counters - SN74ALS163BDR - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.5
Package Type PDIP,SO,SOIC,SSOP
View Details
7 suppliers
CD4018B CMOS Presettable Divide-By-N Counter - CD4018BNSR - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
SN54HC193 Synchronous 4-Bit Up/Down Binary Counters With Dual Clock And Clear - 5962-8772401EA - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 6
View Details
2 suppliers
Counters, Dividers - 54F160AFMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 16-CFlatpack
Clock Frequency 75 MHz
View Details
2 suppliers