The SN74HC4060DR is a 14-stage asynchronous binary counter with an integrated oscillator, housed in a 16-pin SOIC package, operating over a supply voltage range of 2 V to 6 V with a maximum static current consumption of 80 µA and an output drive capability of ±4 mA at 5 V. It supports both RC- and crystal-oscillator configurations, with a typical propagation delay of 14 ns and a recommended operating temperature range of −40°C to 85°C.
14-Stage Asynchronous Binary Counters And Oscillators 16-SOIC -40 to 85
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 107700-SN74HC4060DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Timing: Asynchronous
Count Rate: 33MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
ASYNC BIN COUNTER, 14BIT, 33MHZ, SOIC-16; Logic Family / Base Number:74HC4060; Counter Type:Binary, Asynchronous; Clock Frequency:25MHz; Count Maximum:16383; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply RoHS Compliant: Yes
IC 14BIT ASYNC BIN COUNTR 16SOIC
IC BINARY COUNTER 14-BIT 16SOIC
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74HC4060DR | 296-14853-1-ND | 107700-SN74HC4060DR | 26AJ9410 | SN74HC4060DR | SN74HC4060DR | SN74HC4060DR |
| Product Name | SN74HC4060 14-Stage Asynchronous Binary Counters And Oscillators | Counters, Dividers | Logic - Logic - Counters, Dividers - SN74HC4060DR | Async Bin Counter, 14Bit, 33Mhz, Soic-16; Logic Family / Base Number Texas Instruments | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Counter Category | Asynchronous | Asynchronous | Synchronous | ||||
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | 2V | 2 V ~ 6 V | |||
| Package Type | PDIP,SO,SOIC,SSOP,TSSOP | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC | SOIC | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | HC | ||||||
| Number of Stages (Bits) | 14 bits |