14-Stage Asynchronous Binary Counters And Oscillators 16-SSOP -40 to 85
Win Source Part Number: 1258986-SN74HC4060DB
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74HC
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Timing: Asynchronous
Count Rate: 33 MHz
Voltage - Supply: 2 V ~ 6 V
Package / Case: 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HC4060
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SSOP
IC COUNTER BINARY 14BIT 16SSOP
IC BINARY COUNTER 14-BIT 16SSOP
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SSOP
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74HC4060DBRG4 | 1258986-SN74HC4060DBRG4 | SN74HC4060DBRG4-ND | SN74HC4060DBRG4 | SN74HC4060DBRG4 | SN74HC4060DBRG4 |
| Product Name | SN74HC4060 14-Stage Asynchronous Binary Counters And Oscillators | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Counter Category | Asynchronous | Asynchronous | Synchronous | |||
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | 2 V ~ 6 V | |||
| Package Type | PDIP,SO,SOIC,SSOP,TSSOP | SSOP | SSOP; "16-SSOP (0.209"", 5.30mm Width)" | SSOP | SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width) | |
| Logic Family | HC | |||||
| Number of Stages (Bits) | 14 bits |