Texas Instruments High-Performance Analog Counters, Dividers SN74HC4040N3

Description
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-PDIP
Datasheet
Description
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-PDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - SN74HC4040N3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC4040N3
Counters, Dividers SN74HC4040N3
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-PDIP

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-PDIP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Counters
Product Number SN74HC4040N3
Product Name Counters, Dividers
Supply Voltage 2 V ~ 6 V
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Up/Down Counter - 750-404/000-004 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Counters, Dividers - 74HC393BQ,115 - Lingto Electronic Limited
Specs
Counter Category Synchronous; Synchronous / Asynchronous
Counter Direction UP
Clock Frequency 107 MHz
View Details
Counters, Dividers - 54LS163ADMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 25 MHz
View Details