12-Bit Asynchronous Binary Counters 16-SSOP -40 to 85
Win Source Part Number: 1258994-SN74HC4040DB
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74HC
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 12
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Timing: Asynchronous
Count Rate: 33 MHz
Voltage - Supply: 2 V ~ 6 V
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74HC4040DBRR,-SN7
Base Product Number: 74HC4040
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO
SN74HC4040 12-Bit Asynchronous Binary Counters
IC ASYNC BINARY COUNTER 16-SSOP
IC BINARY COUNTER 12-BIT 16SO
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74HC4040DBR | 1258994-SN74HC4040DBR | 296-8323-2-ND | SN74HC4040DBR | SN74HC4040DBR | SN74HC4040DBR | SN74HC4040DBR |
| Product Name | SN74HC4040 12-Bit Asynchronous Binary Counters | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | |
| Counter Category | Asynchronous | Asynchronous | Synchronous; Asynchronous | Synchronous | |||
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | 2 V ~ 6 V | ||||
| Package Type | PDIP,SO,SOIC,SSOP,TSSOP | SOIC | SOIC; "16-SOIC (0.209"", 5.30mm Width)" | SOP; SSOP; SSOP16 | SOIC | SOIC; 16-SOIC (0.209\", 5.30mm Width) | |
| Logic Family | HC | ||||||
| Number of Stages (Bits) | 12 bits |