Win Source Part Number: 1258968-SN74HC4020DB
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74HC
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Timing: Asynchronous
Count Rate: 33 MHz
Voltage - Supply: 2 V ~ 6 V
Package / Case: 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HC4020
Product Status: Obsolete
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SSOP
IC COUNTER ASYNC BINARY 16-SSOP
IC BINARY COUNTER 14-BIT 16SSOP
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 1258968-SN74HC4020DBRE4 | SN74HC4020DBRE4-ND | SN74HC4020DBRE4 | SN74HC4020DBRE4 | SN74HC4020DBRE4 |
| Product Name | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Supply Voltage | 2 V ~ 6 V | 2 V ~ 6 V | |||
| Package Type | SSOP | SSOP; "16-SSOP (0.209"", 5.30mm Width)" | SSOP | SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width) | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Counter Type | MOD-N |