NOR Gate, HC/UH Series, 2-Func, 4-Input, PDSO14
XNOR (Exclusive NOR) IC 4 Channel 14-SOIC
IC GATE XNOR 4CH 2-INP 14SOIC
| Rochester Electronics | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC4002DR | SN74HC4002DR | SN74HC4002DR |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR; NOR | NOR; XNOR; XNOR (Exclusive NOR) | NOR; XNOR |
| IC Package Type | DIP; Other; CDIP14 | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage | 2V ~ 6V |