Texas Instruments Logic - Logic - Latches - SN74HC373NSRG4 SN74HC373NSRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254626-SN74HC373NSR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254626-SN74HC373NSR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74HC373NSRG4
1254626-SN74HC373NSRG4
Logic - Logic - Latches - SN74HC373NSRG4 1254626-SN74HC373NSRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254626-SN74HC373NSR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254626-SN74HC373NSRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 1254626-SN74HC373NSRG4
Product Name Logic - Logic - Latches - SN74HC373NSRG4
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LCX162373MEA - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
SN54ABT373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9321801QRA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 30 mA
View Details
2 suppliers
Latches - 74HC573DB118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SSOP (0.209\", 5.30mm Width); SOP; SSOP
View Details
Quad Latch (Open Collector) - 4335/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Propagation Delay 25 ns
Power Dissipation 140 milliwatts
View Details